ASTM International - ASTM D5071-06(2021)
Standard Practice for Exposure of Photodegradable Plastics in a Xenon Arc Apparatus
| Organization: | ASTM International |
| Publication Date: | 1 December 2021 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Other standards related to wastes): | 13.030.99 |
| ICS Code (Fluorescent lamps. Discharge lamps): | 29.140.30 |
significance And Use:
4.1 Materials made from photodegradable plastics are intended to deteriorate rapidly when exposed to solar radiation, oxygen, heat, moisture and other degrading elements of the weather. This... View More
scope:
1.1 This practice covers specific procedures and test conditions that are applicable for xenon arc exposure of photodegradable plastics conducted in accordance with Practices G151 and G155. This practice also covers the preparation of test specimens, the test conditions best suited for photodegradable plastics, and the evaluation of test results.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
Note 1: This practice is technically equivalent to ISO 4892-2 and Practice D2565 which cover xenon arc exposures of plastics intended for long term use in outdoor applications.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
Document History