ASTM International - ASTM E413-22

Classification for Rating Sound Insulation

active
Buy Now
Organization: ASTM International
Publication Date: 1 April 2022
Status: active
Page Count: 4
ICS Code (Acoustics in building. Sound insulation): 91.120.20
significance And Use:

4.1 These single-number ratings correlate in a general way with subjective impressions of sound transmission for speech, radio, television, and similar sources of noise in offices and buildings.... View More

scope:

1.1 This classification covers methods of calculating single-number acoustical ratings for laboratory and field measurements of sound attenuation obtained in one-third octave bands.

1.2 The name given to the single-number rating is assigned by the test method that invokes this classification.

1.3 Test methods that invoke this classification include:

1.3.1 Test Method E90-The single-number rating is called sound transmission class (STC).

1.3.2 Test Method E336-Single number ratings are noise isolation class (NIC), normalized noise isolation class (NNIC), and apparent sound transmission class (ASTC).

1.3.3 Test Method E596-The single-number rating is called noise isolation class (NIC).

1.3.4 Test Method E1414-The single-number rating is called ceiling attenuation class (CAC).

1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

ASTM E413-22
April 1, 2022
Classification for Rating Sound Insulation
1.1 This classification covers methods of calculating single-number acoustical ratings for laboratory and field measurements of sound attenuation obtained in one-third octave bands. 1.2 The name...
April 1, 2016
Classification for Rating Sound Insulation
1.1 This classification covers methods of calculating single-number acoustical ratings for laboratory and field measurements of sound attenuation obtained in one-third octave bands. 1.2 The name...
September 1, 2010
Classification for Rating Sound Insulation
These single-number ratings correlate in a general way with subjective impressions of sound transmission for speech, radio, television, and similar sources of noise in offices and buildings. This...
April 1, 2004
Classification for Rating Sound Insulation
These single-number ratings correlate in a general way with subjective impressions of sound transmission for speech, radio, television, and similar sources of noise in offices and buildings. This...
February 10, 1999
Classification for Rating Sound Insulation
1.1 This classification provides methods of calculating single-number acoustical ratings for laboratory and field measurements of sound transmission obtained in one-third octave bands. The method may...
January 1, 1973
Standard Classification for Determination of Sound Transmission Class
A description is not available for this item.
Advertisement