AENOR - UNE-EN ISO 9974-3

CONNECTIONS FOR GENERAL USE AND FLUID POWER - PORTS AND STUD ENDS WITH ISO 261 THREADS WITH ELASTOMERIC OR METAL-TO METAL SEALING - PART 3: STUD ENDS WITH METAL-TO-METAL SEALING (TYPE B). (ISO 9974-3:1996).

active, Most Current
Organization: AENOR
Publication Date: 22 May 2001
Status: active
Page Count: 18
ICS Code (Piping and couplings): 23.100.40

Document History

UNE-EN ISO 9974-3
May 22, 2001
CONNECTIONS FOR GENERAL USE AND FLUID POWER - PORTS AND STUD ENDS WITH ISO 261 THREADS WITH ELASTOMERIC OR METAL-TO METAL SEALING - PART 3: STUD ENDS WITH METAL-TO-METAL SEALING (TYPE B). (ISO 9974-3:1996).
A description is not available for this item.
Advertisement