ASTM International - ASTM F1713-08(2021)e1
Standard Specification for Wrought Titanium-13Niobium-13Zirconium Alloy for Surgical Implant Applications (UNS R58130)
| Organization: | ASTM International |
| Publication Date: | 1 December 2021 |
| Status: | active |
| Page Count: | 5 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
| ICS Code (Titanium and titanium alloys): | 77.120.50 |
scope:
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought titanium-13niobium-1
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers the chemical, mechanical, and metallurgical requirements for wrought titanium-13niobium-1
Document History