ASTM International - ASTM F1789-17ae1

Standard Terminology for F16 Mechanical Fasteners

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2017
Status: inactive
Page Count: 15
ICS Code (Mechanical systems and components for general use (Vocabularies)): 01.040.21
ICS Code (Fasteners in general): 21.060.01
scope:

1.1 This terminology standard provides a compilation of definitions for terminology used for mechanical fasteners.

1.2 Terms in this terminology are organized alphabetically. In Appendix X1 they are listed under fastener characteristic.

1.3 Additional definitions are shown in ANSI/ASME B18.12; IFI Glossary of Terms, IFI-139 and IFI-140; and SAE J412.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Advertisement