ASTM International - ASTM F2648/F2648M-20

Standard Specification for 2 to 60 inch [50 to 1500 mm] Annular Corrugated Profile Wall Polyethylene (PE) Pipe and Fittings for Land Drainage Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2020
Status: inactive
Page Count: 8
ICS Code (Irrigation and drainage equipment): 65.060.35
scope:

1.1 This specification covers requirements and test methods for annular corrugated profile wall polyethylene pipe and fittings with an interior liner. The inside diameters covered are 2 to 60 in. [50 to 1500 mm].

1.2 The requirements of this specification are intended to provide non-pressure (gravity flow) pipe and fittings for underground use for subsurface and land drainage systems, which do not operate under surcharge pressure heads.

Note 1: Pipe and fittings produced in accordance with this specification are be installed in compliance with Practice D2321 or Practice F449 based on diameter limitations within the respective standards.

Note 2: Subsurface and land drainage systems pertain principally to non-municipal or private facilities for water table control, storm drainage and agricultural drainage applications. The products supplied under this specification are not intended for any sanitary sewer or municipal storm sewer applications.

1.3 This specification covers pipe and fittings with an interior liner using an annular exterior corrugated profile (Fig. 1).

1.4 This specification permits the use of recycled materials for pipe in accordance with the requirements in Section 5.

1.5 Units-The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system are not necessarily exact equivalents; therefore, to ensure conformance with the standard, each system shall be used independently of the other, and values from the two systems shall not be combined.

1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers the general requirements and corresponding test methods for non-pressure (gravity flow) polyethylene (PE) pipes and fittings having interior liner with annular corrugated... View More

Document History

May 1, 2023
Standard Specification for 50?mm to 1500 mm [2 in. to 60 in.] Annular Corrugated Profile Wall Polyethylene (PE) Pipe and Fittings for Land Drainage Applications
1.1 This specification covers requirements and test methods for annular corrugated profile wall polyethylene pipe and fittings with an interior liner. The inside diameters covered are 50?mm to 1500...
March 1, 2022
Standard Specification for 50?mm to 1500 mm [2 in. to 60 in.] Annular Corrugated Profile Wall Polyethylene (PE) Pipe and Fittings for Land Drainage Applications
1.1 This specification covers requirements and test methods for annular corrugated profile wall polyethylene pipe and fittings with an interior liner. The inside diameters covered are 50?mm to 1500...
ASTM F2648/F2648M-20
February 1, 2020
Standard Specification for 2 to 60 inch [50 to 1500 mm] Annular Corrugated Profile Wall Polyethylene (PE) Pipe and Fittings for Land Drainage Applications
1.1 This specification covers requirements and test methods for annular corrugated profile wall polyethylene pipe and fittings with an interior liner. The inside diameters covered are 2 to 60 in. [50...
December 1, 2017
Standard Specification for 2 to 60 inch [50 to 1500 mm] Annular Corrugated Profile Wall Polyethylene (PE) Pipe and Fittings for Land Drainage Applications
1.1 This specification covers requirements and test methods for annular corrugated profile wall polyethylene pipe and fittings with an interior liner. The inside diameters covered are 2 to 60 in. [50...
January 1, 2013
Standard Specification for 2 to 60 inch [50 to 1500 mm] Annular Corrugated Profile Wall Polyethylene (PE) Pipe and Fittings for Land Drainage Applications
1.1 This specification covers requirements and test methods for annular corrugated profile wall polyethylene pipe and fittings with an interior liner. The inside diameters covered are 2 to 60 in. [50...
August 1, 2011
Standard Specification for 2 to 60 inch [50 to 1500 mm] Annular Corrugated Profile Wall Polyethylene (PE) Pipe and Fittings for Land Drainage Applications
1.1 This specification covers requirements and test methods for annular corrugated profile wall polyethylene pipe and fittings with an interior liner. The inside diameters covered are 2 to 60 in. [50...
December 1, 2010
Standard Specification for 2 to 60 inch [50 to 1500 mm] Annular Corrugated Profile Wall Polyethylene (PE) Pipe and Fittings for Land Drainage Applications
1.1 This specification covers requirements and test methods for annular corrugated profile wall polyethylene pipe and fittings with an interior liner. The inside diameters covered are 2 to 60 in. [50...
May 15, 2007
Standard Specification for 2 to 60 inch [50 to 1500 mm] Annular Corrugated Profile Wall Polyethylene (PE) Pipe and Fittings for Land Drainage Applications
1.1 This specification covers requirements and test methods for annular corrugated profile wall polyethylene pipe and fittings with an interior liner. The inside diameters covered are 2 to 60 in. [50...
Advertisement