CSA - ISO/IEC 29167-16:16

Information technology — Automatic identification and data capture techniques — Part 16: Crypto suite ECDSA-ECDH security services for air interface communications

active, Most Current
Organization: CSA
Publication Date: 1 January 2016
Status: active
Page Count: 49
ICS Code (Information coding): 35.040
scope:

This international standard describes a crypto suite based on Elliptic Curve Cryptography (ECC) for the ISO/IEC 18000- series of standards protocol. In particular, it specifies the use of Elliptic Curve Diffie-Hellman (ECDH) key agreement in a secure channel establishment and the use of Elliptic Curve Digital Signature Algorithm (ECDSA) in an authentication mechanism.

This international standard specifies a crypto suite for ECDSA-ECDH for air interface for RFID systems. The crypto suite is defined in alignment with existing air interfaces.

This international standard defines a mutual authentication method and methods of use for the cipher. A Tag and an Interrogator may support one, a subset, or all of the specified options, clearly stating what is supported. Key update is not supported in this international standard.

Document History

ISO/IEC 29167-16:16
January 1, 2016
Information technology — Automatic identification and data capture techniques — Part 16: Crypto suite ECDSA-ECDH security services for air interface communications
This international standard describes a crypto suite based on Elliptic Curve Cryptography (ECC) for the ISO/IEC 18000- series of standards protocol. In particular, it specifies the use of Elliptic...
January 1, 2016
Information technology - Automatic identification and data capture techniques - Part 16: Crypto suite ECDSA-ECDH security services for air interface communications
This international standard describes a crypto suite based on Elliptic Curve Cryptography (ECC) for the ISO/IEC 18000- series of standards protocol. In particular, it specifies the use of Elliptic...

References

Advertisement