CSA - ISO/IEC 30113-1:16

Information technology — User interface — Gesture-based interfaces across devices and methods — Part 1: Framework

active, Most Current
Organization: CSA
Publication Date: 1 January 2016
Status: active
Page Count: 30
ICS Code (IT applications in office work): 35.240.20
scope:

This part of ISO/IEC 30113 defines a framework and guidelines for gesture-based interfaces across devices and methods in supporting interoperability.

NOTE Some of these devices include mice, touch screens, touch pads, 3D mice, joysticks, game controllers, wired gloves, depth-aware cameras, stereo cameras, Web cameras.

This part of ISO/IEC 30113 does not define or require specific technology for recognizing gesture of users. It focuses on the description of a gesture and its functions for utilizing ICT systems.

NOTE Operation of a physical keyboard is not addressed in this part of ISO/IEC 30113.

Document History

ISO/IEC 30113-1:16
January 1, 2016
Information technology — User interface — Gesture-based interfaces across devices and methods — Part 1: Framework
This part of ISO/IEC 30113 defines a framework and guidelines for gesture-based interfaces across devices and methods in supporting interoperability. NOTE Some of these devices include mice, touch...
January 1, 2016
Information technology - User interface - Gesture-based interfaces across devices and methods - Part 1: Framework
This part of ISO/IEC 30113 defines a framework and guidelines for gesture-based interfaces across devices and methods in supporting interoperability. NOTE Some of these devices include mice, touch...

References

Advertisement