CSA - ISO/IEC 19788-8:16

Information technology — Learning, education and training — Metadata for learning resources — Part 8: Data elements for MLR records

active, Most Current
Organization: CSA
Publication Date: 1 January 2016
Status: active
Page Count: 46
ICS Code (IT applications in other fields): 35.240.99
ICS Code (Management of human resources): 03.100.30
scope:

Scope of MLR multipart standard

The primary purpose of this International Standard is to specify metadata elements and their attributes for the description of learning resources. This includes the rules governing the identification of data elements and the specification of their attributes.

This International Standard provides data elements for the description of learning resources and resources directly related to learning resources.

This International Standard provides principles, rules, and structures for the specification of the description of a learning resource. It also identifies and specifies the attributes of a data element, as well as the rules governing their use. The key principles stated in ISO/IEC 19788-1 are informed by a user requirements-driven context with the aim of supporting multilingual and cultural adaptability requirements from a global perspective.

ISO/IEC 19788-1 is information technology neutral and defines a set of common approaches, i.e. methodologies and constructs, which apply to the development of the subsequent parts of ISO/IEC 19788.

Scope of this part of ISO/IEC 19788

This part of ISO/IEC 19788 provides data elements for the description of MLR records: sets of data elements describing a learning resource [and resources directly related to that learning resource, e.g. persons (authors, contributors), annotations, learning activities, metadata records, etc.]. It can also be used to keep track of the record editing process including global metadata author identification, last record update, and application profile used for the description of a learning resource.

These elements can later be combined with other descriptive elements from other parts of ISO/IEC 19788 or other standards to provide the description of a learning resource and of related entities needed for that description.

This part of ISO/IEC 19788 enables the storage of learning resource description in the traditional database approach and the exchange of descriptions through harvesting mechanisms1).

1) RDA (Resource Description and Access), OAI PMH (Open Archives Initiative Protocol for Metadata Harvesting), etc.

Document History

ISO/IEC 19788-8:16
January 1, 2016
Information technology — Learning, education and training — Metadata for learning resources — Part 8: Data elements for MLR records
Scope of MLR multipart standard The primary purpose of this International Standard is to specify metadata elements and their attributes for the description of learning resources. This includes the...
January 1, 2016
Information technology - Learning, education and training - Metadata for learning resources - Part 8: Data elements for MLR records
Scope of MLR multipart standard The primary purpose of this International Standard is to specify metadata elements and their attributes for the description of learning resources. This includes the...

References

Advertisement