DSF/PREN 2997-004

Aerospace series – Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures – 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak – Part 004: Jam-nut mounted receptacle – Product standard

pending
Organization: DS
Status: pending
Page Count: 13
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This document specifies the characteristics of jam-nut mounted receptacles in the family of circular electrical connectors coupled by threaded ring. It applies to the class defined in Table 4. For contacts, filler plugs, and rear accessories associated with this receptacle, see EN 2997-002. For plugs and protective covers, see EN 2997-008 and EN 2997-009 respectively. For spare jam-nuts and o-rings, see EN 2997-012 and EN 2997-013 respectively.

Document History

November 7, 2006
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 004: Jam-nut mounted receptacle - Product standard
This standard specifies the characteristics of jam-nut mounted receptacles in the family of circular electrical connectors coupled by threaded ring. It applies to the class defined in Table 4. For...
DSF/PREN 2997-004
Aerospace series – Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures – 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak – Part 004: Jam-nut mounted receptacle – Product standard
This document specifies the characteristics of jam-nut mounted receptacles in the family of circular electrical connectors coupled by threaded ring. It applies to the class defined in Table 4. For...
Advertisement