DSF/PREN 2997-006
Aerospace series – Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures – 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak – Part 006: Hermetic jam-nut mounted receptacle – Product standard
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 12 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This document specifies the characteristics of hermetic jam-nut mounted receptacles in the family of circular electrical connectors coupled by threaded ring. It applies to the class defined in Table 4. For plugs and protective covers, see EN 2997-008 and EN 2997-009 respectively. For spare jam-nuts and O-rings, see EN 2997-012 and EN 2997-013 respectively.
Document History
November 20, 2017
Aerospace series – Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures – 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak – Part 006: Hermetic jam-nut mounted receptacle – Product standard
This European Standard specifies the characteristics of hermetic jam-nut mounted receptacles in the family of circular electrical connectors coupled by threaded ring. It applies to the class defined...
November 7, 2006
Aerospace series – Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures – 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak – Part 006: Hermetic jam-nut mounted receptacle – Product standard
This standard specifies the characteristics of hermetic jam-nut mounted receptacles in the family of circular electrical connectors coupled by threaded ring. It applies to the class defined inTable...
DSF/PREN 2997-006
Aerospace series – Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures – 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak – Part 006: Hermetic jam-nut mounted receptacle – Product standard
This document specifies the characteristics of hermetic jam-nut mounted receptacles in the family of circular electrical connectors coupled by threaded ring. It applies to the class defined in Table...