DSF/PREN IEC 62561-4
Lightning protection system components (LPSC) – Part 4: Requirements for conductor fasteners
| Organization: | DS |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Lightning protection): | 91.120.40 |
| ICS Code (Electrical engineering in general): | 29.020 |
scope:
This part of IEC 62561 deals with the requirements and tests for metallic and non- metallic conductor fasteners that are used to retain and support the air-termination, down-conductor and earth-termination systems. This document does not cover the fixing of conductor fasteners to the fabric of structures due to the vast number and types used in modern day construction. LPSC may also be suitable for use in hazardous atmospheres. Additional requirements are necessary for the components to be installed in such conditions.
Document History