DS/ETSI EN 303 213-5-2 V1.1.1

Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 5: Harmonised Standard for access to radio spectrum for Multilateration (MLAT) equipment; Sub-part 2: Reference and Vehicle Transmitters

active, Most Current
Organization: DS
Publication Date: 3 May 2022
Status: active
Page Count: 29
ICS Code (Air transport): 03.220.50
ICS Code (On-board equipment and instruments): 49.090
scope:

The present document specifies technical characteristics and methods of measurements for the following equipment: 1) devices transmitting in the 1 090 MHz band, used as ground-based reference transmitters in Mode S multilateration equipment in an Advanced Surface Movement Guidance and Control System (A-SMGCS); 2) devices transmitting in the 1 090 MHz band, used for ground vehicle tracking in an Advanced Surface Movement Guidance and Control System (A-SMGCS). Antennas for this equipment are considered to be passive without an additional amplifier. NOTE: The relationship between the present document and essential requirements of article 3.2 of Directive 2014/53/EU [i.1] is given in Annex A.

Document History

DS/ETSI EN 303 213-5-2 V1.1.1
May 3, 2022
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 5: Harmonised Standard for access to radio spectrum for Multilateration (MLAT) equipment; Sub-part 2: Reference and Vehicle Transmitters
The present document specifies technical characteristics and methods of measurements for the following equipment: 1) devices transmitting in the 1 090 MHz band, used as ground-based reference...
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 5: Harmonised Standard for access to radio spectrum for Multilateration (MLAT) equipment; Sub-part 2: Reference and Vehicle Transmitters
The present document specifies technical characteristics and methods of measurements for the following equipment: 1) devices transmitting in the 1 090 MHz band, used as ground-based reference...
Advertisement