DS/EN ISO 10545-18

Ceramic tiles – Part 18: Determination of Light Reflectance Value (LRV) (ISO 10545-18:2022)

active, Most Current
Organization: DS
Publication Date: 2 May 2022
Status: active
Page Count: 18
ICS Code (Ceramic tiles): 91.100.23
scope:

The objective of this document is to define a test method to determine the light reflectance value (LRV) of ceramic tiles, including mosaic tiles. It is applicable to solid-coloured, multicoloured and non-uniform shade tile surfaces including tile with flame effects, speckled or textured with different types of finishing.

Document History

DS/EN ISO 10545-18
May 2, 2022
Ceramic tiles – Part 18: Determination of Light Reflectance Value (LRV) (ISO 10545-18:2022)
The objective of this document is to define a test method to determine the light reflectance value (LRV) of ceramic tiles, including mosaic tiles. It is applicable to solid-coloured, multicoloured...
Ceramic tiles – Part 18: Determination of Light Reflectance Value (LRV) (ISO/DIS 10545-18:2021)
This standard defines a test method for the determination of Light Reflectance Value (LRV).
Advertisement