DS/ISO 22434

Gas cylinders – Inspection and maintenance of valves

active, Most Current
Organization: DS
Publication Date: 2 May 2022
Status: active
Page Count: 16
ICS Code (Valves in general): 23.060.01
ICS Code (Gas cylinders): 23.020.35
scope:

This document specifies requirements for the inspection and maintenance of valves [including ball valves and valves with integrated pressure regulator (VIPRs)] for: a) refillable transportable gas cylinders; b) cylinder bundles; c) pressure drums and tubes; which convey compressed, liquefied or dissolved gases. This document does not apply to valves for liquefied petroleum gas (LPG). NOTE       Where there is no risk of ambiguity, gas cylinders, cylinder bundles, pressure drums and tubes are addressed with the collective term "gas cylinders" within this document. This document is applicable to valves reused at the time of the periodic inspection of gas cylinders, cylinder bundles, pressure drums and tubes, and can be applied at any other time, e.g. at a change of gas service (see ISO 11621). This document does not apply to the routine inspection of valves, e.g. carried out at the time of a gas cylinder filling.

Document History

DS/ISO 22434
May 2, 2022
Gas cylinders – Inspection and maintenance of valves
This document specifies requirements for the inspection and maintenance of valves [including ball valves and valves with integrated pressure regulator (VIPRs)] for: a) refillable transportable gas...
January 10, 2007
Transportable gas cylinders - Inspection and maintenance of cylinder valves
This International Standard specifies the requirements for the inspection and maintenance of cylinder valves, including valves with integrated pressure regulators (VIPR) (see ISO 22435). This...
Advertisement