DSF/ISO/DIS 683-17
Heat-treatable steels, alloy steels and free-cutting steels – Part 17: Ball and roller bearing steels
pending, Most Current
| Organization: | DS |
| Status: | pending |
| Page Count: | 33 |
| ICS Code (Heat-treatable steels): | 77.140.10 |
| ICS Code (Rolling bearings): | 21.100.20 |
scope:
ISO 683-17:2014 specifies the technical delivery requirements for five groups of wrought ball and roller bearing steels: through-hardening bearing steels (steels with about 1 % C and 1 % to 2 % Cr), case-hardening bearing steels, induction-hardening bearing steels (unalloyed and alloyed), stainless bearing steels, and high-temperature bearing steels.
Document History
DSF/ISO/DIS 683-17
Heat-treatable steels, alloy steels and free-cutting steels – Part 17: Ball and roller bearing steels
ISO 683-17:2014 specifies the technical delivery requirements for five groups of wrought ball and roller bearing steels: through-hardening bearing steels (steels with about 1 % C and 1 % to 2 % Cr),...