ETSI - TS 148 058
Digital cellular telecommunications system (Phase 2+) (GSM); Base Station Controller - Base Transceiver Station (BSC - BTS) Interface; Layer 3 specification
| Organization: | ETSI |
| Publication Date: | 1 May 2022 |
| Status: | active |
| Page Count: | 88 |
scope:
The present document specifies the general structure of layer 3 and traffic management procedures and messages used on the A-bis interface to support signalling procedures as defined in 3GPP TS 24.008 and 3GPP TS 44.018. Support for Location Services (LCS) related signalling, as defined in 3GPP TS 23.071, is also included. 3GPP TS 23.071 identifies new A-bis signalling to support BTS-embedded Type B LMUs as well as standalone, Type B LMUs. The standalone Type B LMU supports the layer 1 and 2 signalling for the A-bis as well as the Location Service message defined in the present document.
The use and general aspects of the Base Station Controller (BSC) to Base Station Transceiver (BTS) interface (the A-bis interface) are given in 3GPP TS 48.051.
Network management procedures and messages for the A-bis interface are defined in 3GPP TS 08.59.
The functional split between BSC and BTS is defined in 3GPP TS 48.052. The procedures and messages required to support this split are defined in detail in the present document.
Document History