IEEE - 1704

Utility Industry End Device Communications Module

active, Most Current
Organization: IEEE
Publication Date: 8 December 2021
Status: active
Page Count: 42
scope:

This standard serves as the extension of (but not limited to) IEEE Std 1703™ with regard to the devices and communications module physical hardware interfaces, reference signals, and their description.6 IEEE 1704 Communication Modules are described as being attachable and removable to/from the IEEE 1704 Devices.

Purpose

Utility End Devices, such as meters, are becoming utilized as smart metering devices in advanced metering infrastructure (AMI) environments. The purpose of this standard is to define uniform physical characteristics for the communications devices that will be attaching/detaching to the IEEE 1377 utility End Devices that communicate via IEEE Std 1703.

6 Information on references can be found in Clause 2.

Document History

1704
December 8, 2021
Utility Industry End Device Communications Module
This standard serves as the extension of (but not limited to) IEEE Std 1703™ with regard to the devices and communications module physical hardware interfaces, reference signals, and their...

References

Advertisement