VITA - 62.2

Modular Power Supply Standard for 270v Applications

active, Most Current
Organization: VITA
Publication Date: 1 January 2020
Status: active
scope:

Abstract:

This standard provides requirements for building a 270 volt/3U or 6U class power supply module that can be used to power a VPX chassis in the VITA 62 family of standards in high altitude applications. The module will fit within the standard envelope defined for VPX modules in the VITA 48.0 standards.

Document History

62.2
January 1, 2020
Modular Power Supply Standard for 270v Applications
Abstract: This standard provides requirements for building a 270 volt/3U or 6U class power supply module that can be used to power a VPX chassis in the VITA 62 family of standards in high altitude...
Advertisement