ISO - 14644-10

Cleanrooms and associated controlled environments — Part 10: Assessment of surface cleanliness for chemical contamination

active, Most Current
Organization: ISO
Publication Date: 1 May 2022
Status: active
Page Count: 36
ICS Code (Cleanrooms and associated controlled environments): 13.040.35
scope:

This document establishes appropriate testing processes to determine the cleanliness of surfaces in cleanrooms with regard to the presence of chemical compounds or elements (including molecules, ions, atoms and particles). This document is applicable to all solid surfaces in cleanrooms and associated controlled environments such as walls, ceilings, floors, worksurfaces, tools, equipment and devices.

NOTE 1 For the purpose of this document, consideration is only given to the chemical characteristics of a particle. The physical properties of the particle are not considered and this document does not cover the interaction between the contamination and the surface.

NOTE 2 This document does not include the contamination generation process or any time-dependent influences (e.g. deposition, sedimentation, ageing) or process-dependent activities such as transportation and handling. Neither does it include guidance on statistical quality-control techniques to ensure compliance. 

Document History

14644-10
May 1, 2022
Cleanrooms and associated controlled environments — Part 10: Assessment of surface cleanliness for chemical contamination
This document establishes appropriate testing processes to determine the cleanliness of surfaces in cleanrooms with regard to the presence of chemical compounds or elements (including molecules,...
March 1, 2013
Cleanrooms and associated controlled environments - Part 10: Classification of surface cleanliness by chemical concentration
This part of ISO 14644 defines the classification system for cleanliness of surfaces in cleanrooms with regard to the pressure of chemical compounds or elements (including molecules, ions, atoms and...

References

Advertisement