ISO - 9650-1

Small craft — Inflatable liferafts — Part 1: Type 1 and type 2

active, Most Current
Organization: ISO
Publication Date: 1 May 2022
Status: active
Page Count: 30
ICS Code (Small craft): 47.080
scope:

This document specifies the minimum requirements for design, performance and marking, and gives the test methods for inflatable liferafts of type 1 and type 2:

- having a carrying capacity of 4 persons to 16 persons;

- intended for small craft of a hull length of up to 24 m;

- intended for launching overboard from a height not exceeding 6 m.

NOTE Type 1 and type 2 liferafts are defined in 4.2.

Document History

9650-1
May 1, 2022
Small craft — Inflatable liferafts — Part 1: Type 1 and type 2
This document specifies the minimum requirements for design, performance and marking, and gives the test methods for inflatable liferafts of type 1 and type 2: — having a carrying capacity of 4...
March 1, 2005
Small craft Inflatable liferafts Part 1: Type I
A description is not available for this item.

References

Advertisement