IEEE - 2621.2
Wireless Diabetes Device Security: Information Security Requirements for Connected Diabetes Solutions
| Organization: | IEEE |
| Publication Date: | 25 March 2022 |
| Status: | active |
| Page Count: | 29 |
scope:
This standard describes the security functional requirements (SFRs), which compose a protection profile (PP), for connected diabetes devices (CDDs). The scope of the PP within the development and evaluation process is described in ISO/IEC 15408.1 In particular, a PP defines the IT security requirements of a generic type of Target of Evaluation (TOE) and specifies the security measures to be offered by that TOE to meet stated requirements.
Purpose
The purpose of this standard is to define the SFRs for CDDs as deemed necessary and sufficient by an appropriate set of stakeholders. These requirements are intended to be used within a security evaluation program, as defined in other components of this multi-part standard.
1 Information on references can be found in Clause 2.
Document History