DSF/ISO/IEC DIS 19075-9

Information technology – Guidance for the use of database language SQL – Part 9: Online analytic processing (OLAP) capabilities

pending, Most Current
Organization: DS
Status: pending
Page Count: 60
ICS Code (Languages used in information technology): 35.060
scope:

This document discusses the syntax and semantics for including online analytic processing (OLAP) capabilities in SQL, as defined in ISO/IEC 9075-2. It discusses the following features regarding OLAP capabilities of the SQL language: - Feature T611, "Elementary OLAP operations", - Feature T612, "Advanced OLAP operations", - Feature T614, "NTILE function", - Feature T615, "LEAD and LAG functions", - Feature T616, "Null treatment option for LEAD and LAG functions", - Feature T617, "FIRST_VALUE and LAST_VALUE functions", - Feature T618, "NTH_VALUE function", - Feature T619, "Nested window functions", - Feature T620, "WINDOW clause: GROUPS option", - Feature T621, "Enhanced numeric functions"

Document History

DSF/ISO/IEC DIS 19075-9
Information technology – Guidance for the use of database language SQL – Part 9: Online analytic processing (OLAP) capabilities
This document discusses the syntax and semantics for including online analytic processing (OLAP) capabilities in SQL, as defined in ISO/IEC 9075-2. It discusses the following features regarding OLAP...
Advertisement