DSF/ISO/DIS 6613
Windows and doors – Air permeability – Test method
| Organization: | DS |
| Status: | pending |
| Page Count: | 19 |
| ICS Code (Doors and windows): | 91.060.50 |
scope:
This International Standard defines the test method to be used to determine the air permeability of completely assembled windows and doorsets of any material, when submitted to positive or negative test pressures. This test method is designed to take account of conditions in use, when the window or doorset is installed in accordance with the manufacturer's specification and the requirements of relevant International Standards and codes of practice. This International Standard does not apply to the joints between the window or door frame and the building construction.
Document History