DSF/ISO/DIS 22915-20

Industrial trucks – Verification of stability – Part 20: Additional stability test for trucks operating in the special condition of offset load, offset by utilization

pending, Most Current
Organization: DS
Status: pending
Page Count: 11
ICS Code (Industrial trucks): 53.060
scope:

T 20 000 kg, - 350 mm, for a truck with a rated capacity ≥ 20 000 kg. ISO 22915-20 is applicable to the following types of trucks as defined in ISO 5053-1: a) counterbalanced trucks; b) reach and straddle trucks; c) pallet stackers; d) bidirectional and multidirectional trucks; e) industrial variable-reach trucks; f) rough-terrain trucks with mast; g) rough-terrain variable reach trucks; h) counterbalanced trucks with articulated steering; i) variable-reach container handler; j) counterbalanced container handler; k) order-picking truck; l) slewing rough-terrain variable-reach truck.

Document History

DSF/ISO/DIS 22915-20
Industrial trucks – Verification of stability – Part 20: Additional stability test for trucks operating in the special condition of offset load, offset by utilization
T 20 000 kg, – 350 mm, for a truck with a rated capacity ≥ 20 000 kg. ISO 22915-20 is applicable to the following types of trucks as defined in ISO 5053-1: a) counterbalanced trucks; b) reach and...
Advertisement