DSF/PREN 10305-3

Steel tubes for precision applications – Technical delivery conditions – Part 3: Welded cold sized tubes

pending
Organization: DS
Status: pending
Page Count: 38
ICS Code (Steel pipes and tubes for specific use): 77.140.75
scope:

This document specifies the technical delivery conditions for welded cold sized steel tubes of circular cross section with specified outside diameter D ≤ 193,7 mm and of square and of rectangular cross section for precision applications. This document may also be applied to welded cold sized tube with other cross section shapes. Tubes according to this document are characterized by having precisely defined tolerances on dimensions and a specified maximum surface roughness. Typical fields of application are in the automotive, furniture and general engineering industries.

Document History

April 13, 2016
Steel tubes for precision applications – Technical delivery conditions – Part 3: Welded cold sized tubes
This European Standard specifies the technical delivery conditions for welded cold sized steel tubes of circular cross section for precision applications with specified outside diameter D ≤ 193,7 mm....
February 12, 2010
Steel tubes for precision applications - Technical delivery conditions - Part 3: Welded cold sized tubes
This European Standard specifies the technical delivery conditions for welded cold sized steel tubes of circular cross section for precision applications with specified outside diameter D <= 193,7...
February 25, 2003
Steel tubes for precision applications - Technical delivery conditions - Part 3: Welded cold sized tubes
This Part of EN 10305 specifies the technical delivery conditions for welded cold sized steel tubes of circular cross section for precision applications. Tubes according to this part of EN 10305 are...
DSF/PREN 10305-3
Steel tubes for precision applications – Technical delivery conditions – Part 3: Welded cold sized tubes
This document specifies the technical delivery conditions for welded cold sized steel tubes of circular cross section with specified outside diameter D ≤ 193,7 mm and of square and of rectangular...
Steel tubes for precision applications - Technical delivery conditions - Part 3: Welded cold sized tubes
This European Standard specifies the technical delivery conditions for welded cold sized steel tubes of circular cross section for precision applications with specified outside diameter D . 193,7 mm....
Steel tubes for precision applications - Technical delivery conditions - Part 3: Welded cold sized tubes
This European Standard specifies the technical delivery conditions for welded cold sized steel tubes of circular cross section for precision applications with specified outside diameter D ≤ 193,7 mm....
Advertisement