DSF/PREN 14972-17

Fixed firefighting systems – Water mist systems – Part 17: Test protocol for residential occupancies for automatic nozzle systems

pending, Most Current
Organization: DS
Status: pending
Page Count: 20
ICS Code (Fire protection): 13.220.20
ICS Code (Other standards related to protection against fire): 13.220.99
scope:

This document specifies fire testing requirements for water mist systems used for fire protection of domestic and residential occupancies up to a maximum ceiling height of 5,5 m. EXAMPLE Examples for residential occupancies are family dwelling/house, bed and breakfast, apartment buildings, blocks of flats, care homes, small hotels or hostels, and residential areas in hotel bedrooms and guest corridors. NOTE - Some countries might have a national annex with guidance on the maximum height of the building, minimum design area and any additional requirements.

Document History

DSF/PREN 14972-17
Fixed firefighting systems – Water mist systems – Part 17: Test protocol for residential occupancies for automatic nozzle systems
This document specifies fire testing requirements for water mist systems used for fire protection of domestic and residential occupancies up to a maximum ceiling height of 5,5 m. EXAMPLE Examples for...
Advertisement