DSF/PREN 12309-3

Gas-fired sorption appliances for heating and/or cooling with a net heat input not exceeding 70 kW – Part 3: Requirements, test conditions and test methods

pending
Organization: DS
Status: pending
Page Count: 72
ICS Code (Ventilation and air-conditioning systems): 91.140.30
ICS Code (Heat pumps): 27.080
scope:

This part of EN 12309 specifies the requirements, test methods and conditions for gas-fired sorption appliances for heating and/or cooling with a net heat input not exceeding 70 kW. This part of EN 12309 deals particularly with test protocols and tools to calculate the capacity, the gas utilization efficiency and the electrical power input of the appliance. This data can be used in particular to calculate the seasonal efficiency of the appliance.

Document History

March 24, 2015
Gas-fired sorption appliances for heating and/or cooling with a net heat input not exceeding 70 kW - Part 3: Test conditions
Scope of EN 12309 series Appliances covered by EN 12309 include one or a combination of the following: - gas-fired sorption chiller; - gas-fired sorption chiller/heater; - gas-fired sorption heat...
DSF/PREN 12309-3
Gas-fired sorption appliances for heating and/or cooling with a net heat input not exceeding 70 kW – Part 3: Requirements, test conditions and test methods
This part of EN 12309 specifies the requirements, test methods and conditions for gas-fired sorption appliances for heating and/or cooling with a net heat input not exceeding 70 kW. This part of EN...
Gas-fired sorption appliances for heating and/or cooling with a net heat input not exceeding 70 kW - Part 3: Test conditions
Scope of EN 12309 series Appliances covered by EN 12309 include one or a combination of the following: - gas-fired sorption chiller; - gas-fired sorption chiller/heater; - gas-fired sorption heat...
Gas-fired sorption appliances for heating and/or cooling with a net heat input not exceeding 70 kW - Part 3: Test conditions
1.1 Scope of EN 12309 series Appliances covered by EN 12309 include one or a combination of the following: ? gas-fired sorption chiller; ? gas-fired sorption chiller/heater; ? gas-fired sorption heat...
Advertisement