DSF/ISO/DIS 2811-1
Paints and varnishes – Determination of density – Part 1: Pycnometer method
pending, Most Current
| Organization: | DS |
| Status: | pending |
| Page Count: | 15 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
ISO 2811-1:2016 specifies a method for determining the density of paints, varnishes and related products using a metal or Gay-Lussac pycnometer. The method is limited to materials of low or medium viscosity at the temperature of test. The Hubbard pycnometer (see ISO 3507) can be used for highly viscous materials.
Document History
DSF/ISO/DIS 2811-1
Paints and varnishes – Determination of density – Part 1: Pycnometer method
ISO 2811-1:2016 specifies a method for determining the density of paints, varnishes and related products using a metal or Gay-Lussac pycnometer. The method is limited to materials of low or medium...