DSF/ISO/DIS 16000-44

Indoor air – Part 44: Test method for measuring perceived indoor air quality for use in testing the performance of gas phase air cleaners

pending, Most Current
Organization: DS
Status: pending
Page Count: 20
ICS Code (Ambient atmospheres): 13.040.20
scope:

This document specifies a general laboratory test method for measuring perceived air quality that is applied for assessing the performance of air cleaners for gas-phase pollutants. Perceived air quality is evaluated by human subjects (panels). This method applies to gas phase air cleaners, and can be performed in laboratories. Only gas-phase pollutants that can be sensed by human subjects are considered. This document is based on sensory test specified in ISO 16000-28 and ISO 16000-30. NOTE 1 - This document is harmonized with the standard for testing gas phase air cleaners that will be standardized by ISO/TC 142. NOTE 2 - A risk assessment is intended to be carried out to clarify that no harmful compounds are emitted from odour emission sources. In some countries, an ethics committee can require this.

Document History

DSF/ISO/DIS 16000-44
Indoor air – Part 44: Test method for measuring perceived indoor air quality for use in testing the performance of gas phase air cleaners
This document specifies a general laboratory test method for measuring perceived air quality that is applied for assessing the performance of air cleaners for gas-phase pollutants. Perceived air...
Advertisement