DSF/ISO/DIS 10062

Corrosion tests in artificial atmosphere at very low concentrations of polluting gas(es)

inactive
Organization: DS
Status: inactive
Page Count: 19
ICS Code (Corrosion of metals): 77.060
scope:

ISO 10062:2006 specifies tests which are intended to determine the influence of one or more flowing polluting gas(es) at volume fractions less than or equal to 0,000001 on test samples and/or articles of metals and alloys with or without corrosion protection under determined conditions of temperature and relative humidity. These tests apply to metals and their alloys, metallic coatings (anodic and cathodic), metals with conversion coatings, metals with anodic oxide coatings, and metals with organic coatings.

Document History

December 8, 2022
Corrosion tests in artificial atmosphere at very low concentrations of polluting gas(es)
This document specifies tests which are intended to determine the influence of one or more flowing polluting gas(es) at volume fractions less than or equal to 10−6 on test samples and/or articles of...
DSF/ISO/DIS 10062
Corrosion tests in artificial atmosphere at very low concentrations of polluting gas(es)
ISO 10062:2006 specifies tests which are intended to determine the influence of one or more flowing polluting gas(es) at volume fractions less than or equal to 0,000001 on test samples and/or...
Advertisement