DSF/ISO/IEC DIS 23465-1
Card and security devices for personal identification – Programming interface for security devices – Part 1: Introduction and architecture description
| Organization: | DS |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This document introduces and describes the concept of the application programming interface to security devices with the intention to simplify the usage of commands and mechanisms defined by ISO/IEC 7816 series. This series of standards is intended to be used by application programmers of any sectors relying on the interchange defined by the ISO/IEC 7816 series but not limited. This International Standard gives guidelines about - the system overview and description of the system of the programming interface, - the architecture description, - the data model in general, used by the API, e.g. handles, arrays or serialization, - the use cases and the usage model of an API, - the description syntax.
Document History