IEC - 62862-5-2
Solar thermal electric plants – Part 5-2: Systems and components – General requirements and test methods for large-size linear Fresnel collectors
| Organization: | IEC |
| Publication Date: | 1 May 2022 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Solar energy engineering): | 27.160 |
scope:
This part of IEC 62862 specifies the requirements and the test methods for the characterization of a large-size linear Fresnel collector.
This document covers the determination of optical and thermal performance of linear Fresnel collectors, and the tracking accuracy of the collector one-axis tracking system. This test method is for outdoor testing only.
This document applies to linear Fresnel collectors according to Annex A equipped with the manufacturer-supplie
The testing method in this document does not apply to any collector under operating conditions where phase-change of the fluid occurs. Although the principles of this document can be applied also to collectors with phases-change, however, the sensors (enthalpy, flow, temperatures) required for that are not described in this document.
This document applies to the whole collector field in-situ or as a minimum unit to be tested to an individual collector string (loop) connected to the main piping (flow, return flow) to and from a heat sink, covering the full temperature range of the field.
Document History