CEN - EN 3-8

Portable fire extinguishers - Part 8: Requirements for the construction, pressure resistance and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar, which comply with the requirements of EN 3-7

active, Most Current
Organization: CEN
Publication Date: 1 August 2021
Status: active
Page Count: 42
ICS Code (Fire protection): 13.220.20
scope:

This document specifies, as far as the pressure risk is concerned, the rules of design, type testing, fabrication and inspection control of portable fire extinguishers with a metallic body which comply with the requirements of EN 3-7:2004+A1:2007.

This part of EN 3 applies to portable fire extinguishers of which the maximum allowable pressure PS is lower than or equal to 30 bar and containing non-explosive, non-flammable, non-toxic and non-oxidising fluids.

This document also applies to the marking of metallic propellant gas cartridges (see Annex E).

This document does not apply to carbon dioxide fire extinguishers.

Document History

EN 3-8
August 1, 2021
Portable fire extinguishers - Part 8: Requirements for the construction, pressure resistance and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar, which comply with the requirements of EN 3-7
This document specifies, as far as the pressure risk is concerned, the rules of design, type testing, fabrication and inspection control of portable fire extinguishers with a metallic body which...
December 1, 2006
Portable fire extinguishers - Part 8: Additional requirements to EN 3-7 for the construction, resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar
A description is not available for this item.

References

Advertisement