D3308

Standard Specification for PTFE Resin Skived Tape

active, Most Current
Publication Date: 1 August 2012
Status: active
Page Count: 3
ICS Code (Films and sheets): 83.140.10
scope:

This specification covers skived tape in thicknesses from 0.013 to 6.35 mm (0.0005 to 0.250 in.) manufactured by skiving (Note 1) from PTFE resin molding and extrusion materials.

NOTE 1-Skiving is the process of continuously shaving a film on a lathe from the outer surface to the core of a molded cylindrical tube of material.

NOTE 2-Abbreviations have been approved from Terminology D1600.

The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are for information only.

The following hazard caveat pertains only to the test method portion, Section 8, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

NOTE 3-This specification and ISO 13000-1 and ISO 13000-2 differ in approach or detail, and data obtained using either may not be technically equivalent.

This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

August 1, 2012
Standard Specification for PTFE Resin Skived Tape
This specification covers skived tape in thicknesses from 0.013 to 6.35 mm (0.0005 to 0.250 in.) manufactured by skiving (Note 1) from PTFE resin molding and extrusion materials. NOTE 1—Skiving is...
D3308
August 1, 2012
Standard Specification for PTFE Resin Skived Tape
This specification covers skived tape in thicknesses from 0.013 to 6.35 mm (0.0005 to 0.250 in.) manufactured by skiving (Note 1) from PTFE resin molding and extrusion materials. NOTE 1—Skiving is...
August 1, 2012
Standard Specification for PTFE Resin Skived Tape
This specification covers skived tape in thicknesses from 0.013 to 6.35 mm (0.0005 to 0.250 in.) manufactured by skiving (Note 1) from PTFE resin molding and extrusion materials. NOTE 1-Skiving is...
April 1, 2006
Standard Specification for PTFE Resin Skived Tape
This specification covers skived tape in thicknesses from 0.013 to 6.35 mm [0.0005 to 0.250 in.] manufactured by skiving (Note 1) from PTFE resin molding and extrusion materials. NOTE 1—Skiving is...
November 10, 2001
Standard Specification for PTFE Resin Skived Tape
This specification covers skived tape in thicknesses from 0.013 to 6.35 mm (0.0005 to 0.250 in.) manufactured by skiving (Note 1) from PTFE resin molding and extrusion materials. The values stated in...
November 10, 1997
Standard Specification for PTFE Resin Skived Tape
1. Scope 1.1 This specification covers skived tape in thicknesses from 0.013 to 6.35 mm (0.0005 to 0.250 in.) manufactured by skiving (Note 1) from PTFE resin molding and extrusion materials. NOTE...
April 15, 1991
STANDARD SPECIFICATION FOR PTFE RESIN SKIVED TAPE
A description is not available for this item.
January 1, 1991
Standard Specification for PTFE Resin Skived Tape
A description is not available for this item.
July 27, 1990
STANDARD SPECIFICATION FOR PTFE RESIN SKIVED TAPE
A description is not available for this item.
June 26, 1981
STANDARD SPECIFICATION FOR PTFE RESIN SKIVED TAPE (R 1988) (E1-1988)
A description is not available for this item.

References

Advertisement