SNV - SN EN 17624
Determination of explosion limits of gases and vapours at elevated pressures, elevated temperatures or with oxidizers other than air
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 March 2022 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Explosion protection): | 13.230 |
scope:
This document specifies a test method to determine the explosion limits of gases, vapours and their mixtures, mixed with a gaseous oxidizer or an oxidizer/inert gas mixture at pressures from 0,10 MPa to 10 MPa and for temperatures up to 400 °C.
Document History
SN EN 17624
March 1, 2022
Determination of explosion limits of gases and vapours at elevated pressures, elevated temperatures or with oxidizers other than air
This document specifies a test method to determine the explosion limits of gases, vapours and their mixtures, mixed with a gaseous oxidizer or an oxidizer/inert gas mixture at pressures from 0,10 MPa...