SNV - SN EN 474-5

Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators

active
Organization: SNV
Publication Date: 1 April 2022
Status: active
Page Count: 46
ICS Code (Earth-moving machinery): 53.100
scope:

This document together with EN 474 1:2022 deals with all significant hazards, hazardous situations and events relevant to hydraulic excavators when used as intended and under the conditions of misuse which are reasonably foreseeable by the manufacturer (see Annex A) associated with the whole lifetime of the machine as described in EN ISO 12100:2010, 5.4.The requirements of this document are complementary to the common requirements formulated in EN 474 1:2022. This document does not repeat the requirements of EN 474 1:2022 but supplements or modifies the requirements for hydraulic excavators.This document does not provide requirements for main electrical circuits and drives of machinery when the primary source of energy is an external electrical supply.The following significant and relevant hazards are not covered in this document:-

Document History

July 1, 2022
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators; Corrigendum AC
A description is not available for this item.
SN EN 474-5
April 1, 2022
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators
This document together with EN 474 1:2022 deals with all significant hazards, hazardous situations and events relevant to hydraulic excavators when used as intended and under the conditions of misuse...
November 1, 2013
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators
This part of EN 474 deals with all specific significant hazards, hazardous situations and events relevant to hydraulic excavators as defined in EN ISO 6165:2006, when they are used as intended and...
March 1, 2012
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators
This part of EN 474 deals with all specific significant hazards, hazardous situations and events relevant to hydraulic excavators as defined in EN ISO 6165:2006, when they are used as intended and...
May 1, 2009
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators
A description is not available for this item.
May 1, 2007
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators
A description is not available for this item.

References

Advertisement