SNV - SN EN 851
Aluminium and aluminium alloys - Circle and circle stock for the production of culinary utensils - Specifications
| Organization: | SNV |
| Publication Date: | 1 March 2022 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Aluminium products): | 77.150.10 |
scope:
This document specifies the particular requirements for wrought aluminium and aluminium alloys in the form of circle or circle stock for culinary utensils applications.
This document is applicable to:
- circles made out of hot or cold rolled circles stock, with a thickness from 0,2 mm up to and including 12 mm and with a diameter from 100 mm up to and including 1 600 mm;
NOTE Circles with a diameter up to 1 000 mm can be produced by blanking.
- hot or cold-rolled circle stock with a thickness from 0,2 mm up to and including 12 mm and with a width up to 1 600 mm.
This document is not applicable to slugs for impact extrusions which are dealt with in other European Standards.
Document History