ETSI - TS 123 682
Digital cellular telecommunications system (Phase 2+) (GSM); Universal Mobile Telecommunications System (UMTS); LTE; Architecture enhancements to facilitate communications with packet data networks and applications
| Organization: | ETSI |
| Publication Date: | 1 May 2022 |
| Status: | inactive |
| Page Count: | 140 |
scope:
The present document specifies architecture enhancements to facilitate communications with packet data networks and applications (e.g. Machine Type Communication (MTC) applications on the (external) network/MTC servers) according to the use cases and service requirements defined in TS 22.368 [2], TS 22.101 [3], and related 3GPP requirements specifications. Both roaming and non-roaming scenarios are covered.
The present document also specifies transmission of non-IP data via SCEF for the CIoT EPS Optimization.
The present document also specifies the interface between the SCEF and the SCS/AS.
The present document also specifies provisioning of UCMF with RACS information.
Document History