MODUK - DEF STAN 93-116

Polyethylene (Low Density) Film for Packaging Types 1, 2 and 3

active, Most Current
Organization: MODUK
Publication Date: 14 March 2022
Status: active
Page Count: 20
scope:

This Defence Standard specifies the requirements for low density polyethylene film in the form of sheet and lay flat tubing for use in the packaging of Service stores.

Three types of polyethylene film are covered by this Standard.

a) Type 1 Natural colour; for general purpose packaging.

b) Type 2 Opaque, Black; for general purpose packaging.

c) Type 3 Natural colour; for packaging propellants.

The thickness range specified for Type 1 is 38 to 250 μm, and for Types 2 and 3 is 65 to 250 μm, in widths available from 25 mm upwards.

All three types are suitable for use as a waterproof wrap and to create a water vapour proof barrier.

They are not suitable for use as a grease resisting wrap or for food contact use.

Document History

DEF STAN 93-116
March 14, 2022
Polyethylene (Low Density) Film for Packaging Types 1, 2 and 3
This Defence Standard specifies the requirements for low density polyethylene film in the form of sheet and lay flat tubing for use in the packaging of Service stores. Three types of polyethylene...
February 18, 2016
Polyethylene (Low Density) Film for Packaging Types 1, 2 and 3
This Defence Standard specifies the requirements for low density polyethylene film in the form of sheet and lay flat tubing for use in the packaging of Service stores. Three types of polyethylene...
January 26, 2007
Polyethylene (Low Density) Film for Packaging Types 1, 2 and 3
This Defence Standard specifies the requirements for low density polyethylene film in the form of sheet and lay flat tubing for use in the packaging of Service stores.  Three types of polyethylene...
March 6, 2000
Polyethylene (Low Density) Film for Packaging Types 1, 2 and 3
This Defence Standard specifies the requirements for low density polyethylene film in the form of sheet and lay flat tubing for use in the packaging of Service stores. Three types of polyethylene...

References

Advertisement