DSF/PREN IEC 61076-8-108

Connectors for electrical and electronic equipment – Product requirements – Part 8-108: Power connectors – Detail specification for 2P 250 A, 1 000 V plus 2P 5 A 50 V rectangular housing shielded connectors with IP65/IP68 degree of protection when mated and locked, and IPXXB when unmated

pending, Most Current
Organization: DS
Status: pending
Page Count: 36
scope:

This part of IEC 61076-8 describes free and fixed rectangular connectors with: − 2P power plus 2P signal contacts; − plastic housing with locking lever and four possible codings; − 250 A rated current, 1 000 V DC rated voltage on the power section; − 5 A rated current, 50 V DC rated voltage on the signal section; − individual shielding around each power contact with relevant shielding termination; − IP65/IP68 degree of protection when mated and locked and IPXXB on both plug and receptacle parts when unmated hereinafter referred to as a connector, for use in electrical and electronic equipment, including overall dimensions, interface dimensions, technical characteristics, performance requirements and test methods. Connectors according to this document are intended for use in class II equipment. Hence, they are not equipped with PE contact.

Document History

DSF/PREN IEC 61076-8-108
Connectors for electrical and electronic equipment – Product requirements – Part 8-108: Power connectors – Detail specification for 2P 250 A, 1 000 V plus 2P 5 A 50 V rectangular housing shielded connectors with IP65/IP68 degree of protection when mated and locked, and IPXXB when unmated
This part of IEC 61076-8 describes free and fixed rectangular connectors with: − 2P power plus 2P signal contacts; − plastic housing with locking lever and four possible codings; − 250 A rated...
Advertisement