DS/ISO 14708-5

Implants for surgery – Active implantable medical devices – Part 5: Circulatory support devices

active, Most Current
Organization: DS
Publication Date: 6 May 2022
Status: active
Page Count: 80
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

This document specifies requirements for safety and performance of active implantable circulatory support devices, including type tests, animal studies and clinical evaluation requirements. NOTE - The device that is commonly referred to as an active implantable medical device can in fact be a single device, a combination of devices, or a combination of a device or devices and one or more accessories. Not all of these parts are required to be either partially or totally implantable, but there is a need to specify main requirements of non-implantable parts and accessories if they could affect the safety or performance of the implantable device. The tests that are specified in this document are type tests and are to be carried out on a sample of a device to assess device behavioural responses and are not intended to be used for the routine testing of manufactured products. Included in the scope of this document are: - ventricular assist devices (VAD), left or right heart support; - total artificial hearts (TAH); - biventricular assist devices (biVAD); - percutaneous assist devices; - paediatric assist devices.

Document History

DS/ISO 14708-5
May 6, 2022
Implants for surgery – Active implantable medical devices – Part 5: Circulatory support devices
This document specifies requirements for safety and performance of active implantable circulatory support devices, including type tests, animal studies and clinical evaluation requirements. NOTE –...
September 15, 2015
Implants for surgery – Active implantable medical devices – Part 5: Circulatory support devices
ISO 14708-5:2010 specifies requirements for safety and performance of active implantable circulatory support devices. It is not applicable to extracorporeal perfusion devices, cardiomyoplasty, heart...
Implants for surgery -- Active implantable medical devices-- Part 5: Circulatory support devices
ISO 14708-5:2010 specifies requirements for safety and performance of active implantable circulatory support devices. It is not applicable to extracorporeal perfusion devices, cardiomyoplasty, heart...
Advertisement