DSF/ISO/DIS 6401
Plastics – Poly(vinyl chloride) – Determination of residual vinyl chloride monomer – Gas-chromatographic method
| Organization: | DS |
| Status: | pending |
| Page Count: | 13 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
ISO 6401:2008 specifies a method for the determination of vinyl chloride monomer in homopolymer and copolymer resins of vinyl chloride and compounded materials. The method is based on sample dissolution and headspace gas chromatography. Concentrations of vinyl chloride in the range 0,1 mg/kg to 3,0 mg/kg can be determined. A "dry method", suitable for PVC resins but not compounded materials, is widely used within the industry for in-house determinations. A separate International Standard based on this methodology is under development.
Document History