DSF/PREN IEC 61076-8-103
Connectors for electrical and electronic equipment – Product requirements – Part 8–103: Power connectors – Detail specification for 2P+PE circular connectors with 20 A rated current and push-pull locking IP65/IP67 with metal housing
| Organization: | DS |
| Status: | pending |
| Page Count: | 30 |
scope:
This part of IEC 61076-8 describes free and fixed 2-pole power (1P+N) plus PE circular connectors with 20 A rated current, rated voltage up to and including 300 V AC, IP65/IP67 metal housing with push-pull locking (hereinafter referred to as a connectors) for use in electrical and electronic equipment. It includes overall dimensions, interface dimensions, technical characteristics, performance requirements and test methods.
Document History