CEN - EN 476

General requirements for components used in drains and sewers

active, Most Current
Organization: CEN
Publication Date: 1 April 2022
Status: active
Page Count: 34
ICS Code (External sewage systems): 93.030
ICS Code (Pipelines and its parts for external sewage systems): 23.040.05
scope:

This document specifies general requirements to be respected in product standards for components such as pipes, fittings, inspection chambers and manholes with their respective joints intended for use in drains and sewers inside and outside buildings which operate as gravity systems allowing for a maximum pressure of 40 kPa. 

It also specifies general requirements for components used in hydraulically and pneumatically pressurized pipes, drains and sewers.

NOTE 1 Where the term "inside buildings" is used in the context of components fixed inside buildings, it also includes pipes and fittings fixed on external surfaces of buildings.

NOTE 2 This document is not a product standard and therefore not intended for the direct evaluation of products.

This document covers components to be used in conveying in a satisfactory manner:

- domestic wastewater;

- rainwater and surface water;

- other wastewater acceptable for discharge into the system.

This document is applicable to components of circular and other cross sections.

This document is equally applicable to components which are factory-made and to those constructed on site, where applicable.

NOTE 3 This document does not apply to components used for trenchless construction according to EN 14457 and for components used for renovation of drains and sewers according to EN 13380.

This document does not supersede the functional requirements of a complete system as defined in EN 752.

Document History

EN 476
April 1, 2022
General requirements for components used in drains and sewers
This document specifies general requirements to be respected in product standards for components such as pipes, fittings, inspection chambers and manholes with their respective joints intended for...
January 1, 2011
General requirements for components used in drains and sewers
This European Standard specifies general requirements for components inside and outside buildings (see EN 12056-1) such as pipes, fittings and manholes with their respective joints intended for use...
July 1, 1997
General Requirements for Components Used in Discharge Pipes, Drains and Sewers for Gravity Systems
A description is not available for this item.

References

Advertisement