CEN - PREN 16405

Intelligent transport systems - ECall - Additional data concept specification for cargo in vehicles

pending
Organization: CEN
Publication Date: 1 May 2022
Status: pending
Page Count: 36
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

This document defines an additional data concept that can be transferred as an additional data concept as defined in EN 15722 eCall MSD, that can be transferred from a goods carrying vehicle to a PSAP in the event of a crash or emergency via an eCall communication session. Two variants are provided, one (schema A) for use where information about the goods (ADR classified or not) is known in the eCall device; the second variant (schema B) is for use where such information is fetched from elsewhere.

NOTE This document is complementary and additional to EN 15722; and contains as little redundancy as possible.

The communications media protocols and methods for the transmission of the eCall message are not specified in this document. Its contents are independent of the protocols and methods used.

Other additional data concepts can also be transferred, and any such data concepts are registered using a data registry, see EN ISO 24978 for additional information, and for an example.

Document History

PREN 16405
May 1, 2022
Intelligent transport systems - ECall - Additional data concept specification for cargo in vehicles
This document defines an additional data concept that can be transferred as an additional data concept as defined in EN 15722 eCall MSD, that can be transferred from a goods carrying vehicle to a...
January 1, 2017
Intelligent transport systems - Ecall - Additional data concept specification for heavy goods vehicles
This Technical Specification defines an additional data concept that may be transferred as an ‘optional additional data concept’ as defined in EN 15722 eCall MSD, that may be transferred from a goods...
January 1, 2013
Intelligent transport systems - ESafety - ECall additional optional data set for heavy goods vehicles eCall
This Technical Report defines an additional data concept that may be transferred as an ‘optional additional data concept' as defined in ‘Block 12' of CEN 15722 eCall MSD, that may be transferred from...

References

Advertisement