IAPMO - Z124.10

Water Closets and Urinal Partitions

active, Most Current
Organization: IAPMO
Publication Date: 1 April 2022
Status: active
Page Count: 23
scope:

This Standard covers urinal and water closet partitions and specifies requirements for materials, construction, performance testing, and markings. This standard shall not regulate field installed walls or doors used to provide privacy for water closets or urinals constructed in compliance with the building code.

Alternative Materials

The requirements of this Standard are not intended to prevent the use of alternative materials or methods of construction provided such alternatives meet the intent and requirements of this Standard.

Terminology

In this Standard,

(a) "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy to comply with the Standard;

(b) "should" is used to express a recommendation, but not a requirement;

(c) "may" is used to express an option or something permissible within the scope of the Standard; and

(d) "can" is used to express a possibility or a capability.

Notes accompanying sections of the Standard do not specify requirements or alternative requirements; their purpose is to separate explanatory or informative material from the text. Notes to tables and figures are considered part of the table or figure and can be written as requirements.

Units of Measurement

SI units are the primary units of record in global commerce. In this Standard, the inch/pound units are shown in parentheses. The values stated in each measurement system are equivalent in application, but each unit system is to be used independently. All references to gallons are to U.S. gallons.

 

Document History

Z124.10
April 1, 2022
Water Closets and Urinal Partitions
This Standard covers urinal and water closet partitions and specifies requirements for materials, construction, performance testing, and markings. This standard shall not regulate field installed...

References

Advertisement