ISO - 22139

Heavy commercial vehicles and buses — Test method for steering effort measurement when manoeuvring at low speed or with stationary vehicle

active, Most Current
Organization: ISO
Publication Date: 1 May 2022
Status: active
Page Count: 28
ICS Code (Commercial vehicles in general): 43.080.01
scope:

This document specifies a test method for steering effort measurement when manoeuvring a vehicle at low speed or with the vehicle stationary. It is mainly applicable to trucks having a mass exceeding 3,5 tonnes and buses and articulated buses having a mass exceeding 5 tonnes, according to ECE and EC vehicle classification, i.e. categories M3, N2, N3.

This document can also be applicable to trucks having a mass not exceeding 3,5 tonnes and buses and articulated buses having a mass not exceeding 5 tonnes, i.e. categories M2, N1.

Document History

22139
May 1, 2022
Heavy commercial vehicles and buses — Test method for steering effort measurement when manoeuvring at low speed or with stationary vehicle
This document specifies a test method for steering effort measurement when manoeuvring a vehicle at low speed or with the vehicle stationary. It is mainly applicable to trucks having a mass exceeding...

References

Advertisement