CEN - EN ISO 9647

Steel - Determination of vanadium content - Flame atomic absorption spectrometric method (FAAS)

active, Most Current
Organization: CEN
Publication Date: 1 March 2022
Status: active
Page Count: 24
ICS Code (Ferrous metals in general): 77.080.01
scope:

This document specifies a flame atomic absorption spectrometric method (FAAS) for the determination of the vanadium content in steel.

The method is applicable to vanadium contents between 0,01 % (mass fraction) and 0,80 % (mass fraction), provided that the tungsten content in a 1,0 g test portion is not higher than 1,0 % and/or the titanium content is not higher than 0,5 %.

Document History

EN ISO 9647
March 1, 2022
Steel - Determination of vanadium content - Flame atomic absorption spectrometric method (FAAS)
This document specifies a flame atomic absorption spectrometric method (FAAS) for the determination of the vanadium content in steel. The method is applicable to vanadium contents between 0,01 %...

References

Advertisement