DS/EN 1993-1-10 DK NA
National Annex to Eurocode 3: Design of steel structures – Part 1-10: Material toughness and through-thickness properties
inactive
| Organization: | DS |
| Publication Date: | 15 December 2011 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Metal structures): | 91.080.10 |
| ICS Code (91.070.30): | 91.070.30 |
scope:
This National Annex lays down the conditions for the implementation of the Eurocode.
Document History
March 2, 2020
Eurocode 3: Design of steel structures – Part 1-10: Material toughness and through-thickness properties
EN 1993-1-10 contains design guidance for the selection of steel for fracture toughness and for through thickness properties of welded elements where there is a significant risk of lamellar tearing...
September 23, 2019
National Annex to Eurocode 3: Design of steel structures – Part 1-10: Material toughness and through-thickness properties
This National Annex lays down the conditions for the implementation of the Eurocode.
June 4, 2012
National Annex to Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties
This National Annex lays down the conditions for the implementation of the Eurocode.
DS/EN 1993-1-10 DK NA
December 15, 2011
National Annex to Eurocode 3: Design of steel structures – Part 1-10: Material toughness and through-thickness properties
This National Annex lays down the conditions for the implementation of the Eurocode.
May 20, 2009
Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties
EN 1993-1-10 contains design guidance for the selection of steel for fracture toughness and for through thickness properties of welded elements where there is a significant risk of lamellar tearing...
August 21, 2007
Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties
EN 1993-1-10 contains design guidance for the selection of steel for fracture toughness and for through thickness properties of welded elements where there is a significant risk of lamellar tearing...
January 13, 2006
Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties
EN 1993-1-10 contains design guidance for the selection of steel for fracture toughness and for through thickness properties of welded elements where there is a significant risk of lamellar tearing...
August 17, 2005
Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties
EN 1993-1-10 contains design guidance for the selection of steel for fracture toughness and for through thickness properties of welded elements where there is a significant risk of lamellar tearing...